Intel Corporation Embedded - Embedded - Microprocessors - D8088 D8088

Description
Manufacturer: Intel Win Source Part Number: 1166264-D8088 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1166264-D8088 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - D8088 - 1166264-D8088 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D8088
1166264-D8088
Embedded - Embedded - Microprocessors - D8088 1166264-D8088
Manufacturer: Intel Win Source Part Number: 1166264-D8088 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 1166264-D8088
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 5MHz Embedded Microprocessor MPU
694-D8088
8-bit 5MHz Embedded Microprocessor MPU 694-D8088
MPU 8088 CISC 8-Bit HMOS 5MHz 40-Pin CDIP MPU 8088 CISC 8-Bit HMOS 5MHz 40-Pin CDIP MPU 8088 CISC 8-Bit HMOS 5MHz... Product overview: D8088 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8088 can be used for catalog matching and distributor lookup.

MPU 8088 CISC 8-Bit HMOS 5MHz 40-Pin CDIP MPU 8088 CISC 8-Bit HMOS 5MHz 40-Pin CDIP MPU 8088 CISC 8-Bit HMOS 5MHz... Product overview: D8088 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8088 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - D8088 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
D8088
Microprocessors D8088
8088 Microprocessor IC iAPX86® 1 Core, 8-Bit 5MHz 40-CDIP

8088 Microprocessor IC iAPX86® 1 Core, 8-Bit 5MHz 40-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - D8088 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
D8088
Integrated Circuits (ICs) - Embedded - Microprocessors D8088
IC MPU IAPX86 5MHZ 40CDIP

IC MPU IAPX86 5MHZ 40CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1166264-D8088 694-D8088 D8088 D8088
Product Name Embedded - Embedded - Microprocessors - D8088 8-bit 5MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture CISC
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Package Type Other; CDIP DIP; Other; 40-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CX-DP0323T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Intel® Xeon Phi™ Coprocessor 7120X (16GB, 1.238 GHz, 61 core) - 7120X - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details
Embedded - Embedded - Microprocessors - DM860-TE - 811526-DM860-TE - Win Source Electronics
Specs
Data Bus 32-Bit
View Details
5 suppliers