Intel Corporation Systemboard CYPHSBP2208

Description
Category: Systemboard Win Source Part Number: 1476942-CYPHSBP2208 Manufacturer: Intel
Request a Quote
Description
Category: Systemboard Win Source Part Number: 1476942-CYPHSBP2208 Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Systemboard - 1476942-CYPHSBP2208 - Win Source Electronics
Laguna Hills, CA, United States
Category: Systemboard Win Source Part Number: 1476942-CYPHSBP2208 Manufacturer: Intel

Category: Systemboard
Win Source Part Number: 1476942-CYPHSBP2208
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Number 1476942-CYPHSBP2208
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-02A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2718
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details