Intel Corporation Embedded - Embedded - Microprocessors - CW8064701486707 CW8064701486707

Description
Win Source Part Number: 954102-CW80647014867 07 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954102-CW80647014867 07 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CW8064701486707 - 954102-CW8064701486707 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CW8064701486707
954102-CW8064701486707
Embedded - Embedded - Microprocessors - CW8064701486707 954102-CW8064701486707
Win Source Part Number: 954102-CW80647014867 07 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954102-CW8064701486707
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.50 GHz Embedded Microprocessor MPU - 694-CW8064701486707 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.50 GHz Embedded Microprocessor MPU
694-CW8064701486707
2.50 GHz Embedded Microprocessor MPU 694-CW8064701486707
Core i3-4100M (3M Cache, 2.50 GHz) Product overview: CW8064701486707 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701486707 can be used for catalog matching and distributor lookup.

Core i3-4100M (3M Cache, 2.50 GHz) Product overview: CW8064701486707 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701486707 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954102-CW8064701486707 694-CW8064701486707
Product Name Embedded - Embedded - Microprocessors - CW8064701486707 2.50 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AT91SAM9260B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Dual 2.66GHz Embedded Microprocessor MPU - 694-AT80573JJ0676MTS LBAZ - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.35 V
Package Type Other; LGA
View Details
2 suppliers