Intel Corporation 3.40GHz Embedded Microprocessor MPU CW8064701471101

Description
Core i7-4930MX (3.40GHz LGA2011) Product overview: CW8064701471101 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701471101 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-4930MX (3.40GHz LGA2011) Product overview: CW8064701471101 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701471101 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.40GHz Embedded Microprocessor MPU - 694-CW8064701471101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.40GHz Embedded Microprocessor MPU
694-CW8064701471101
3.40GHz Embedded Microprocessor MPU 694-CW8064701471101
Core i7-4930MX (3.40GHz LGA2011) Product overview: CW8064701471101 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701471101 can be used for catalog matching and distributor lookup.

Core i7-4930MX (3.40GHz LGA2011) Product overview: CW8064701471101 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701471101 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CW8064701471101 - 953380-CW8064701471101 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CW8064701471101
953380-CW8064701471101
Embedded - Embedded - Microprocessors - CW8064701471101 953380-CW8064701471101
Win Source Part Number: 953380-CW80647014711 01 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953380-CW8064701471101
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CW8064701471101 953380-CW8064701471101
Product Name 3.40GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CW8064701471101
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details