Intel Corporation Embedded - Embedded - Microprocessors - CW8064701470901 CW8064701470901

Description
Win Source Part Number: 953383-CW80647014709 01 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953383-CW80647014709 01 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CW8064701470901 - 953383-CW8064701470901 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CW8064701470901
953383-CW8064701470901
Embedded - Embedded - Microprocessors - CW8064701470901 953383-CW8064701470901
Win Source Part Number: 953383-CW80647014709 01 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953383-CW8064701470901
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.80 GHz Embedded Microprocessor MPU - 694-CW8064701470901 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.80 GHz Embedded Microprocessor MPU
694-CW8064701470901
3.80 GHz Embedded Microprocessor MPU 694-CW8064701470901
Core i7-4900MQ (8M Cache, up to 3.80 GHz) rPGA946B Product overview: CW8064701470901 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701470901 can be used for catalog matching and distributor lookup.

Core i7-4900MQ (8M Cache, up to 3.80 GHz) rPGA946B Product overview: CW8064701470901 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701470901 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953383-CW8064701470901 694-CW8064701470901
Product Name Embedded - Embedded - Microprocessors - CW8064701470901 3.80 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details