Intel Corporation Ethernet Interface - CV82524EFL S LHAK CV82524EFL S LHAK

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031556-CV82524EFL S LHAK Mounting: SMD (SMT) Interface: PCI Number of Pins: 220 Categories: Ethernet Interface Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 4
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031556-CV82524EFL S LHAK Mounting: SMD (SMT) Interface: PCI Number of Pins: 220 Categories: Ethernet Interface Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - CV82524EFL S LHAK - 1031556-CV82524EFL S LHAK - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - CV82524EFL S LHAK
1031556-CV82524EFL S LHAK
Ethernet Interface - CV82524EFL S LHAK 1031556-CV82524EFL S LHAK
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031556-CV82524EFL S LHAK Mounting: SMD (SMT) Interface: PCI Number of Pins: 220 Categories: Ethernet Interface Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 4

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031556-CV82524EFL S LHAK
Mounting: SMD (SMT)
Interface: PCI
Number of Pins: 220
Categories: Ethernet Interface
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1031556-CV82524EFL S LHAK
Product Name Ethernet Interface - CV82524EFL S LHAK
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
 - 26LS32/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
3 suppliers