Intel Corporation Embedded - Embedded - Microprocessors - CT80618007035AB SLJ39 CT80618007035AB SLJ39

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998453-CT80618007035 AB SLJ39 Mounting: SMD (SMT) Frequency: 1.6 GHz Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.6 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): MPC8535EAVTATH; LS1024ASE7MLA; MPC8547VTAUJBCT80618 007035ABS LJ39; CT80618007035ABSLJ39 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998453-CT80618007035 AB SLJ39 Mounting: SMD (SMT) Frequency: 1.6 GHz Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.6 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): MPC8535EAVTATH; LS1024ASE7MLA; MPC8547VTAUJBCT80618 007035ABS LJ39; CT80618007035ABSLJ39 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CT80618007035AB SLJ39 - 998453-CT80618007035AB SLJ39 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618007035AB SLJ39
998453-CT80618007035AB SLJ39
Embedded - Embedded - Microprocessors - CT80618007035AB SLJ39 998453-CT80618007035AB SLJ39
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998453-CT80618007035 AB SLJ39 Mounting: SMD (SMT) Frequency: 1.6 GHz Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.6 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): MPC8535EAVTATH; LS1024ASE7MLA; MPC8547VTAUJBCT80618 007035ABS LJ39; CT80618007035ABSLJ39 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998453-CT80618007035AB SLJ39
Mounting: SMD (SMT)
Frequency: 1.6 GHz
Memory Type: DDR2
Memory Size: 2 GB
Number of Pins: 676
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.6 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): MPC8535EAVTATH; LS1024ASE7MLA; MPC8547VTAUJBCT80618007035ABS LJ39; CT80618007035ABSLJ39;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.15 V
Min Supply Voltage: 750 mV

Buy Now
32-bit 1.6GHz Embedded Microprocessor MPU - 694-CT80618007035AB SLJ39 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.6GHz Embedded Microprocessor MPU
694-CT80618007035AB SLJ39
32-bit 1.6GHz Embedded Microprocessor MPU 694-CT80618007035AB SLJ39
MPU Atom™ Processor E680T RISC 32-Bit 45nm 1.6GHz 676-Pin FCBGA Tray Product overview: CT80618007035AB SLJ39 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618007035AB SLJ39 can be used for catalog matching and distributor lookup.

MPU Atom™ Processor E680T RISC 32-Bit 45nm 1.6GHz 676-Pin FCBGA Tray Product overview: CT80618007035AB SLJ39 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618007035AB SLJ39 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 998453-CT80618007035AB SLJ39 694-CT80618007035AB SLJ39
Product Name Embedded - Embedded - Microprocessors - CT80618007035AB SLJ39 32-bit 1.6GHz Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
 - 2903ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details