Intel Corporation 32-bit 1.6GHz Embedded Microprocessor MPU CT80618007035AAS LJ35

Description
MPU Atom Processor E680 RISC 32-Bit 45nm 1.6GHz 676-Pin FCBGA Tray Product overview: CT80618007035AAS LJ35 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618007035AAS LJ35 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Atom Processor E680 RISC 32-Bit 45nm 1.6GHz 676-Pin FCBGA Tray Product overview: CT80618007035AAS LJ35 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618007035AAS LJ35 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.6GHz Embedded Microprocessor MPU - 694-CT80618007035AAS LJ35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.6GHz Embedded Microprocessor MPU
694-CT80618007035AAS LJ35
32-bit 1.6GHz Embedded Microprocessor MPU 694-CT80618007035AAS LJ35
MPU Atom Processor E680 RISC 32-Bit 45nm 1.6GHz 676-Pin FCBGA Tray Product overview: CT80618007035AAS LJ35 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618007035AAS LJ35 can be used for catalog matching and distributor lookup.

MPU Atom Processor E680 RISC 32-Bit 45nm 1.6GHz 676-Pin FCBGA Tray Product overview: CT80618007035AAS LJ35 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618007035AAS LJ35 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CT80618007035AAS LJ35 - 1015893-CT80618007035AAS LJ35 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618007035AAS LJ35
1015893-CT80618007035AAS LJ35
Embedded - Embedded - Microprocessors - CT80618007035AAS LJ35 1015893-CT80618007035AAS LJ35
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015893-CT8061800703 5AAS LJ35 Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Frequency: 1.6 GHz Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.6 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): MPC8533VTALFA; MPC8535EAVTATH; LS1024ASE7MLA; AM3874CCYEA80; MPC8536AVTANG; MPC8535AVTAQGCT80618 007035AA SLJ35; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015893-CT80618007035AAS LJ35
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Frequency: 1.6 GHz
Memory Type: DDR2
Memory Size: 2 GB
Number of Pins: 676
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.6 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): MPC8533VTALFA; MPC8535EAVTATH; LS1024ASE7MLA; AM3874CCYEA80; MPC8536AVTANG; MPC8535AVTAQGCT80618007035AA SLJ35;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.15 V
Min Supply Voltage: 750 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CT80618007035AAS LJ35 1015893-CT80618007035AAS LJ35
Product Name 32-bit 1.6GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CT80618007035AAS LJ35
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details