Intel Corporation Embedded - Embedded - Microprocessors - CT80618005844AB CT80618005844AB

Description
Win Source Part Number: 954343-CT80618005844 AB Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954343-CT80618005844 AB Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CT80618005844AB - 954343-CT80618005844AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618005844AB
954343-CT80618005844AB
Embedded - Embedded - Microprocessors - CT80618005844AB 954343-CT80618005844AB
Win Source Part Number: 954343-CT80618005844 AB Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954343-CT80618005844AB
Series: *
Categories: Embedded - Microprocessors

Buy Now
600 MHz Embedded Microprocessor MPU - 694-CT80618005844AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 MHz Embedded Microprocessor MPU
694-CT80618005844AB
600 MHz Embedded Microprocessor MPU 694-CT80618005844AB
Central Processing Units Atom E620T Single CR 600 MHz FCBGA676 Central Processing Units Atom E620T Single CR 600 MHz... Product overview: CT80618005844AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005844AB can be used for catalog matching and distributor lookup.

Central Processing Units Atom E620T Single CR 600 MHz FCBGA676 Central Processing Units Atom E620T Single CR 600 MHz... Product overview: CT80618005844AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005844AB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954343-CT80618005844AB 694-CT80618005844AB
Product Name Embedded - Embedded - Microprocessors - CT80618005844AB 600 MHz Embedded Microprocessor MPU
Package Type Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Microprocessors - EN80C188XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details