Intel Corporation Embedded - Embedded - Microprocessors - CT80618005841ABS LJ37 CT80618005841ABS LJ37

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007518-CT8061800584 1ABS LJ37 Mounting: SMD (SMT) Frequency: 1 GHz Memory Type: DDR2 Memory Size: 2 GB Interface: CAN, I2C, SPI, UART Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AM3874CCYEA80; MCIMX6D5EYM10AD; MCIMX6D5EYM10AC; MCIMX6D5EYM10ADR; OMAP3530ECBB; AM3703CBPD100; LS1024ASE7MLACT80618 005841AB SLJ37; CT80618005841AB/SLJ3 7; CT80618005841ABSLJ37 ; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.1 V Min Supply Voltage: 750 mV
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007518-CT8061800584 1ABS LJ37 Mounting: SMD (SMT) Frequency: 1 GHz Memory Type: DDR2 Memory Size: 2 GB Interface: CAN, I2C, SPI, UART Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AM3874CCYEA80; MCIMX6D5EYM10AD; MCIMX6D5EYM10AC; MCIMX6D5EYM10ADR; OMAP3530ECBB; AM3703CBPD100; LS1024ASE7MLACT80618 005841AB SLJ37; CT80618005841AB/SLJ3 7; CT80618005841ABSLJ37 ; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.1 V Min Supply Voltage: 750 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CT80618005841ABS LJ37 - 1007518-CT80618005841ABS LJ37 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618005841ABS LJ37
1007518-CT80618005841ABS LJ37
Embedded - Embedded - Microprocessors - CT80618005841ABS LJ37 1007518-CT80618005841ABS LJ37
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007518-CT8061800584 1ABS LJ37 Mounting: SMD (SMT) Frequency: 1 GHz Memory Type: DDR2 Memory Size: 2 GB Interface: CAN, I2C, SPI, UART Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AM3874CCYEA80; MCIMX6D5EYM10AD; MCIMX6D5EYM10AC; MCIMX6D5EYM10ADR; OMAP3530ECBB; AM3703CBPD100; LS1024ASE7MLACT80618 005841AB SLJ37; CT80618005841AB/SLJ3 7; CT80618005841ABSLJ37 ; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.1 V Min Supply Voltage: 750 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007518-CT80618005841ABS LJ37
Mounting: SMD (SMT)
Frequency: 1 GHz
Memory Type: DDR2
Memory Size: 2 GB
Interface: CAN, I2C, SPI, UART
Number of Pins: 676
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): AM3874CCYEA80; MCIMX6D5EYM10AD; MCIMX6D5EYM10AC; MCIMX6D5EYM10ADR; OMAP3530ECBB; AM3703CBPD100; LS1024ASE7MLACT80618005841AB SLJ37; CT80618005841AB/SLJ37; CT80618005841ABSLJ37;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.1 V
Min Supply Voltage: 750 mV

Buy Now
32-bit 32bit 1GHz Embedded Microprocessor MPU - 694-CT80618005841ABS LJ37 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Embedded Microprocessor MPU
694-CT80618005841ABS LJ37
32-bit 32bit 1GHz Embedded Microprocessor MPU 694-CT80618005841ABS LJ37
MPU Atom™ Processor E640T RISC 32bit 45nm 1GHz 676-Pin FCBGA Tray Product overview: CT80618005841ABS LJ37 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841ABS LJ37 can be used for catalog matching and distributor lookup.

MPU Atom™ Processor E640T RISC 32bit 45nm 1GHz 676-Pin FCBGA Tray Product overview: CT80618005841ABS LJ37 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841ABS LJ37 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1007518-CT80618005841ABS LJ37 694-CT80618005841ABS LJ37
Product Name Embedded - Embedded - Microprocessors - CT80618005841ABS LJ37 32-bit 32bit 1GHz Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Intel® Pentium® Processor 2020M (2M Cache, 2.40 GHz) - 2020M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2400 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details