Intel Corporation 32-bit 1GHz Embedded Microprocessor MPU CT80618005841AB SLH5M

Description
MPU Atom™ Processor E640T RISC 32-Bit 45nm 1GHz 676-Pin FCBGA Tray Product overview: CT80618005841AB SLH5M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841AB SLH5M can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Atom™ Processor E640T RISC 32-Bit 45nm 1GHz 676-Pin FCBGA Tray Product overview: CT80618005841AB SLH5M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841AB SLH5M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 1GHz Embedded Microprocessor MPU - 694-CT80618005841AB SLH5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz Embedded Microprocessor MPU
694-CT80618005841AB SLH5M
32-bit 1GHz Embedded Microprocessor MPU 694-CT80618005841AB SLH5M
MPU Atom™ Processor E640T RISC 32-Bit 45nm 1GHz 676-Pin FCBGA Tray Product overview: CT80618005841AB SLH5M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841AB SLH5M can be used for catalog matching and distributor lookup.

MPU Atom™ Processor E640T RISC 32-Bit 45nm 1GHz 676-Pin FCBGA Tray Product overview: CT80618005841AB SLH5M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618005841AB SLH5M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CT80618005841AB SLH5M - 1053627-CT80618005841AB SLH5M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618005841AB SLH5M
1053627-CT80618005841AB SLH5M
Embedded - Embedded - Microprocessors - CT80618005841AB SLH5M 1053627-CT80618005841AB SLH5M
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053627-CT8061800584 1AB SLH5M Mounting: SMD (SMT) Frequency: 1 GHz Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1 GHz Alternative Parts (Cross-Reference): AM3874CCYEA80; MCIMX6D5EYM10ADR; LS1024ASE7MLA; AM3703CBPD100; MCIMX6D5EYM10AC; OMAP3530ECBBCT806180 05841ABS LH5M; CT80618005841ABSLH5M ; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053627-CT80618005841AB SLH5M
Mounting: SMD (SMT)
Frequency: 1 GHz
Number of Pins: 676
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1 GHz
Alternative Parts (Cross-Reference): AM3874CCYEA80; MCIMX6D5EYM10ADR; LS1024ASE7MLA; AM3703CBPD100; MCIMX6D5EYM10AC; OMAP3530ECBBCT80618005841ABS LH5M; CT80618005841ABSLH5M;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.15 V
Min Supply Voltage: 750 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CT80618005841AB SLH5M 1053627-CT80618005841AB SLH5M
Product Name 32-bit 1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CT80618005841AB SLH5M
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000PQRUTS - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details