Intel Corporation Embedded - Embedded - Microprocessors - CT80618003201AA CT80618003201AA

Description
Win Source Part Number: 954353-CT80618003201 AA Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954353-CT80618003201 AA Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CT80618003201AA - 954353-CT80618003201AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618003201AA
954353-CT80618003201AA
Embedded - Embedded - Microprocessors - CT80618003201AA 954353-CT80618003201AA
Win Source Part Number: 954353-CT80618003201 AA Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954353-CT80618003201AA
Series: *
Categories: Embedded - Microprocessors

Buy Now
64bit 1300MHz BGA Embedded Microprocessor MPU - 694-CT80618003201AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 1300MHz BGA Embedded Microprocessor MPU
694-CT80618003201AA
64bit 1300MHz BGA Embedded Microprocessor MPU 694-CT80618003201AA
CT80618003201AA, Microprocessor E6XX Atom 64bit Intel 1300MHz 676-Pin BGA Product overview: CT80618003201AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AA can be used for catalog matching and distributor lookup.

CT80618003201AA, Microprocessor E6XX Atom 64bit Intel 1300MHz 676-Pin BGA Product overview: CT80618003201AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954353-CT80618003201AA 694-CT80618003201AA
Product Name Embedded - Embedded - Microprocessors - CT80618003201AA 64bit 1300MHz BGA Embedded Microprocessor MPU
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM1705CPTPA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details