Intel Corporation Embedded - Embedded - Microprocessors - CT80618003201AA SLH54 CT80618003201AA SLH54

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053626-CT8061800320 1AA SLH54 Mounting: SMD (SMT) Frequency: 1.3 GHz Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.3 GHz Alternative Parts (Cross-Reference): CT80618003201AA SLH54CT80618003201AA S LH54; CT80618003201AAS LH54; CT80618003201AASLH54 ; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053626-CT8061800320 1AA SLH54 Mounting: SMD (SMT) Frequency: 1.3 GHz Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.3 GHz Alternative Parts (Cross-Reference): CT80618003201AA SLH54CT80618003201AA S LH54; CT80618003201AAS LH54; CT80618003201AASLH54 ; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CT80618003201AA SLH54 - 1053626-CT80618003201AA SLH54 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CT80618003201AA SLH54
1053626-CT80618003201AA SLH54
Embedded - Embedded - Microprocessors - CT80618003201AA SLH54 1053626-CT80618003201AA SLH54
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053626-CT8061800320 1AA SLH54 Mounting: SMD (SMT) Frequency: 1.3 GHz Number of Pins: 676 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.3 GHz Alternative Parts (Cross-Reference): CT80618003201AA SLH54CT80618003201AA S LH54; CT80618003201AAS LH54; CT80618003201AASLH54 ; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.15 V Min Supply Voltage: 750 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053626-CT80618003201AA SLH54
Mounting: SMD (SMT)
Frequency: 1.3 GHz
Number of Pins: 676
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.3 GHz
Alternative Parts (Cross-Reference): CT80618003201AA SLH54CT80618003201AA S LH54; CT80618003201AAS LH54; CT80618003201AASLH54;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.15 V
Min Supply Voltage: 750 mV

Buy Now
32-bit 1.3GHz Embedded Microprocessor MPU - 694-CT80618003201AA SLH54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.3GHz Embedded Microprocessor MPU
694-CT80618003201AA SLH54
32-bit 1.3GHz Embedded Microprocessor MPU 694-CT80618003201AA SLH54
MPU Atom™ Processor E660 RISC 32-Bit 45nm 1.3GHz 676-Pin FCBGA Tray Product overview: CT80618003201AA SLH54 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AA SLH54 can be used for catalog matching and distributor lookup.

MPU Atom™ Processor E660 RISC 32-Bit 45nm 1.3GHz 676-Pin FCBGA Tray Product overview: CT80618003201AA SLH54 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CT80618003201AA SLH54 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1053626-CT80618003201AA SLH54 694-CT80618003201AA SLH54
Product Name Embedded - Embedded - Microprocessors - CT80618003201AA SLH54 32-bit 1.3GHz Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
16-bit 20MHz Embedded Microprocessor MPU - 694-EN80C186EA-20 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 16-Bit
Package Type Other; Bulk
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details