Intel Corporation 64bit 1860MHz Embedded Microprocessor MPU CP80617004803AA

Description
CP80617004803AA, Microprocessor Celeron 64bit 1860MHz 988-Pin PGA988 Product overview: CP80617004803AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1860MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1860MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004803AA can be used for catalog matching and distributor lookup.
Request a Quote
Description
CP80617004803AA, Microprocessor Celeron 64bit 1860MHz 988-Pin PGA988 Product overview: CP80617004803AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1860MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1860MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004803AA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64bit 1860MHz Embedded Microprocessor MPU - 694-CP80617004803AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 1860MHz Embedded Microprocessor MPU
694-CP80617004803AA
64bit 1860MHz Embedded Microprocessor MPU 694-CP80617004803AA
CP80617004803AA, Microprocessor Celeron 64bit 1860MHz 988-Pin PGA988 Product overview: CP80617004803AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1860MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1860MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004803AA can be used for catalog matching and distributor lookup.

CP80617004803AA, Microprocessor Celeron 64bit 1860MHz 988-Pin PGA988 Product overview: CP80617004803AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1860MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1860MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80617004803AA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CP80617004803AA - 955260-CP80617004803AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CP80617004803AA
955260-CP80617004803AA
Embedded - Embedded - Microprocessors - CP80617004803AA 955260-CP80617004803AA
Win Source Part Number: 955260-CP80617004803 AA Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955260-CP80617004803AA
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CP80617004803AA 955260-CP80617004803AA
Product Name 64bit 1860MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CP80617004803AA
Package Type Other; PGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3715CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details