Intel Corporation 2.53GHz Embedded Microprocessor MPU CN80617005745AC

Description
Core i7-610E (4M Cache, 2.53GHz) Product overview: CN80617005745AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617005745AC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-610E (4M Cache, 2.53GHz) Product overview: CN80617005745AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617005745AC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.53GHz Embedded Microprocessor MPU - 694-CN80617005745AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53GHz Embedded Microprocessor MPU
694-CN80617005745AC
2.53GHz Embedded Microprocessor MPU 694-CN80617005745AC
Core i7-610E (4M Cache, 2.53GHz) Product overview: CN80617005745AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617005745AC can be used for catalog matching and distributor lookup.

Core i7-610E (4M Cache, 2.53GHz) Product overview: CN80617005745AC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617005745AC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CN80617005745AC - 953566-CN80617005745AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CN80617005745AC
953566-CN80617005745AC
Embedded - Embedded - Microprocessors - CN80617005745AC 953566-CN80617005745AC
Win Source Part Number: 953566-CN80617005745 AC Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953566-CN80617005745AC
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CN80617005745AC 953566-CN80617005745AC
Product Name 2.53GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CN80617005745AC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Embedded - Microprocessors - A80960CF25 - 859079-A80960CF25 - Win Source Electronics
Specs
Package Type Other; 168-PGA
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details