Intel Corporation Embedded - Embedded - Microprocessors - CN80617004467AH CN80617004467AH

Description
Win Source Part Number: 954193-CN80617004467 AH Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954193-CN80617004467 AH Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CN80617004467AH - 954193-CN80617004467AH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CN80617004467AH
954193-CN80617004467AH
Embedded - Embedded - Microprocessors - CN80617004467AH 954193-CN80617004467AH
Win Source Part Number: 954193-CN80617004467 AH Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954193-CN80617004467AH
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.13GHz Embedded Microprocessor MPU - 694-CN80617004467AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.13GHz Embedded Microprocessor MPU
694-CN80617004467AH
2.13GHz Embedded Microprocessor MPU 694-CN80617004467AH
Core i3-330E (2.13GHz BGA1288) Product overview: CN80617004467AH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617004467AH can be used for catalog matching and distributor lookup.

Core i3-330E (2.13GHz BGA1288) Product overview: CN80617004467AH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617004467AH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954193-CN80617004467AH 694-CN80617004467AH
Product Name Embedded - Embedded - Microprocessors - CN80617004467AH 2.13GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - CP3UB17G38 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details