Intel Corporation Embedded - Embedded - Microprocessors - CN80617004116AH CN80617004116AH

Description
Win Source Part Number: 954182-CN80617004116 AH Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954182-CN80617004116 AH Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CN80617004116AH - 954182-CN80617004116AH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CN80617004116AH
954182-CN80617004116AH
Embedded - Embedded - Microprocessors - CN80617004116AH 954182-CN80617004116AH
Win Source Part Number: 954182-CN80617004116 AH Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954182-CN80617004116AH
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.53GHz Embedded Microprocessor MPU - 694-CN80617004116AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53GHz Embedded Microprocessor MPU
694-CN80617004116AH
2.53GHz Embedded Microprocessor MPU 694-CN80617004116AH
Core i3-380M (2.53GHz FCBGA1288) Product overview: CN80617004116AH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617004116AH can be used for catalog matching and distributor lookup.

Core i3-380M (2.53GHz FCBGA1288) Product overview: CN80617004116AH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CN80617004116AH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954182-CN80617004116AH 694-CN80617004116AH
Product Name Embedded - Embedded - Microprocessors - CN80617004116AH 2.53GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM29C116PI - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details