Intel Corporation Embedded - Embedded - Microprocessors - CM8071504553829 CM8071504553829

Description
Win Source Part Number: 953275-CM80715045538 29 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953275-CM80715045538 29 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8071504553829 - 953275-CM8071504553829 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8071504553829
953275-CM8071504553829
Embedded - Embedded - Microprocessors - CM8071504553829 953275-CM8071504553829
Win Source Part Number: 953275-CM80715045538 29 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953275-CM8071504553829
Series: *
Categories: Embedded - Microprocessors

Buy Now
5.00 GHz Embedded Microprocessor MPU - 694-CM8071504553829 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.00 GHz Embedded Microprocessor MPU
694-CM8071504553829
5.00 GHz Embedded Microprocessor MPU 694-CM8071504553829
Core i7-12700KF (25M Cache, up to 5.00 GHz) Product overview: CM8071504553829 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8071504553829 can be used for catalog matching and distributor lookup.

Core i7-12700KF (25M Cache, up to 5.00 GHz) Product overview: CM8071504553829 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8071504553829 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953275-CM8071504553829 694-CM8071504553829
Product Name Embedded - Embedded - Microprocessors - CM8071504553829 5.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details