Intel Corporation Embedded - Embedded - Microprocessors - CM8070804491213 CM8070804491213

Description
Win Source Part Number: 953280-CM80708044912 13 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953280-CM80708044912 13 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8070804491213 - 953280-CM8070804491213 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8070804491213
953280-CM8070804491213
Embedded - Embedded - Microprocessors - CM8070804491213 953280-CM8070804491213
Win Source Part Number: 953280-CM80708044912 13 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953280-CM8070804491213
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.90 GHz Embedded Microprocessor MPU - 694-CM8070804491213 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.90 GHz Embedded Microprocessor MPU
694-CM8070804491213
4.90 GHz Embedded Microprocessor MPU 694-CM8070804491213
Core i7-11700F (16M Cache, up to 4.90 GHz) Product overview: CM8070804491213 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804491213 can be used for catalog matching and distributor lookup.

Core i7-11700F (16M Cache, up to 4.90 GHz) Product overview: CM8070804491213 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804491213 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953280-CM8070804491213 694-CM8070804491213
Product Name Embedded - Embedded - Microprocessors - CM8070804491213 4.90 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBP - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
50MHZ Embedded Microprocessor MPU - 694-A80960HD50SL2GH - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 3.3V
Operating Temperature 0 C (32 F)
View Details
2 suppliers