Intel Corporation Embedded - Embedded - Microprocessors - CM8067702868011 CM8067702868011

Description
Win Source Part Number: 953741-CM80677028680 11 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953741-CM80677028680 11 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8067702868011 - 953741-CM8067702868011 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8067702868011
953741-CM8067702868011
Embedded - Embedded - Microprocessors - CM8067702868011 953741-CM8067702868011
Win Source Part Number: 953741-CM80677028680 11 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953741-CM8067702868011
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.10 GHz Embedded Microprocessor MPU - 694-CM8067702868011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.10 GHz Embedded Microprocessor MPU
694-CM8067702868011
4.10 GHz Embedded Microprocessor MPU 694-CM8067702868011
Core i5-7600 (6M Cache, up to 4.10 GHz) Product overview: CM8067702868011 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.10 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.10 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8067702868011 can be used for catalog matching and distributor lookup.

Core i5-7600 (6M Cache, up to 4.10 GHz) Product overview: CM8067702868011 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.10 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.10 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8067702868011 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953741-CM8067702868011 694-CM8067702868011
Product Name Embedded - Embedded - Microprocessors - CM8067702868011 4.10 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details