Intel Corporation Embedded - Embedded - Microprocessors - CM8066201920103 CM8066201920103

Description
Win Source Part Number: 953359-CM80662019201 03 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953359-CM80662019201 03 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CM8066201920103 - 953359-CM8066201920103 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8066201920103
953359-CM8066201920103
Embedded - Embedded - Microprocessors - CM8066201920103 953359-CM8066201920103
Win Source Part Number: 953359-CM80662019201 03 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953359-CM8066201920103
Series: *
Categories: Embedded - Microprocessors

Buy Now
4000MHz Embedded Microprocessor MPU - 694-CM8066201920103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4000MHz Embedded Microprocessor MPU
694-CM8066201920103
4000MHz Embedded Microprocessor MPU 694-CM8066201920103
Microprocessor, 64-Bit, 4000MHz, CMOS, FCLGA-1151 Product overview: CM8066201920103 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8066201920103 can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 4000MHz, CMOS, FCLGA-1151 Product overview: CM8066201920103 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8066201920103 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953359-CM8066201920103 694-CM8066201920103
Product Name Embedded - Embedded - Microprocessors - CM8066201920103 4000MHz Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EN80C188XL-12 - Lingto Electronic Limited
Specs
Architecture CISC
Microprocessor Family 80C186
View Details
3 suppliers
AM3715 Sitara Processor - AM3715CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details