Intel Corporation 3.5GHz Embedded Microprocessor MPU CM8064801548338

Description
Core i7-5930K (3.5GHz G1 LGA2011-3) Product overview: CM8064801548338 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064801548338 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-5930K (3.5GHz G1 LGA2011-3) Product overview: CM8064801548338 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064801548338 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5GHz Embedded Microprocessor MPU - 694-CM8064801548338 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5GHz Embedded Microprocessor MPU
694-CM8064801548338
3.5GHz Embedded Microprocessor MPU 694-CM8064801548338
Core i7-5930K (3.5GHz G1 LGA2011-3) Product overview: CM8064801548338 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064801548338 can be used for catalog matching and distributor lookup.

Core i7-5930K (3.5GHz G1 LGA2011-3) Product overview: CM8064801548338 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8064801548338 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8064801548338 - 953367-CM8064801548338 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8064801548338
953367-CM8064801548338
Embedded - Embedded - Microprocessors - CM8064801548338 953367-CM8064801548338
Win Source Part Number: 953367-CM80648015483 38 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953367-CM8064801548338
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8064801548338 953367-CM8064801548338
Product Name 3.5GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8064801548338
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D31A-CUR - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details