Intel Corporation 1.40 GHz Embedded Microprocessor MPU CM8063401294304

Description
Pentium 1405v2 (6M Cache, 1.40 GHz) Product overview: CM8063401294304 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8063401294304 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pentium 1405v2 (6M Cache, 1.40 GHz) Product overview: CM8063401294304 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8063401294304 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.40 GHz Embedded Microprocessor MPU - 694-CM8063401294304 - ERSAELECTRONICS PTE. LTD.
Singapore
1.40 GHz Embedded Microprocessor MPU
694-CM8063401294304
1.40 GHz Embedded Microprocessor MPU 694-CM8063401294304
Pentium 1405v2 (6M Cache, 1.40 GHz) Product overview: CM8063401294304 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8063401294304 can be used for catalog matching and distributor lookup.

Pentium 1405v2 (6M Cache, 1.40 GHz) Product overview: CM8063401294304 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8063401294304 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8063401294304 - 954415-CM8063401294304 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8063401294304
954415-CM8063401294304
Embedded - Embedded - Microprocessors - CM8063401294304 954415-CM8063401294304
Win Source Part Number: 954415-CM80634012943 04 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954415-CM8063401294304
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8063401294304 954415-CM8063401294304
Product Name 1.40 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8063401294304
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9CN12B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers