Intel Corporation 5.00 GHz Embedded Microprocessor MPU CL8070104399317

Description
Core i7-10870H (16M Cache, up to 5.00 GHz) Product overview: CL8070104399317 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8070104399317 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-10870H (16M Cache, up to 5.00 GHz) Product overview: CL8070104399317 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8070104399317 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.00 GHz Embedded Microprocessor MPU - 694-CL8070104399317 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.00 GHz Embedded Microprocessor MPU
694-CL8070104399317
5.00 GHz Embedded Microprocessor MPU 694-CL8070104399317
Core i7-10870H (16M Cache, up to 5.00 GHz) Product overview: CL8070104399317 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8070104399317 can be used for catalog matching and distributor lookup.

Core i7-10870H (16M Cache, up to 5.00 GHz) Product overview: CL8070104399317 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8070104399317 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CL8070104399317 - 953282-CL8070104399317 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CL8070104399317
953282-CL8070104399317
Embedded - Embedded - Microprocessors - CL8070104399317 953282-CL8070104399317
Win Source Part Number: 953282-CL80701043993 17 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953282-CL8070104399317
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CL8070104399317 953282-CL8070104399317
Product Name 5.00 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CL8070104399317
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details