Intel Corporation 1.9GHz 8MB Embedded Microprocessor MPU CL8068404064305

Description
Core i7-8665U (1.9GHz 8MB Cache 4 Cores FCBGA1528) Product overview: CL8068404064305 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.9GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068404064305 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-8665U (1.9GHz 8MB Cache 4 Cores FCBGA1528) Product overview: CL8068404064305 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.9GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068404064305 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.9GHz 8MB Embedded Microprocessor MPU - 694-CL8068404064305 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.9GHz 8MB Embedded Microprocessor MPU
694-CL8068404064305
1.9GHz 8MB Embedded Microprocessor MPU 694-CL8068404064305
Core i7-8665U (1.9GHz 8MB Cache 4 Cores FCBGA1528) Product overview: CL8068404064305 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.9GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068404064305 can be used for catalog matching and distributor lookup.

Core i7-8665U (1.9GHz 8MB Cache 4 Cores FCBGA1528) Product overview: CL8068404064305 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.9GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068404064305 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CL8068404064305 - 953319-CL8068404064305 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CL8068404064305
953319-CL8068404064305
Embedded - Embedded - Microprocessors - CL8068404064305 953319-CL8068404064305
Win Source Part Number: 953319-CL80684040643 05 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953319-CL8068404064305
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CL8068404064305 953319-CL8068404064305
Product Name 1.9GHz 8MB Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CL8068404064305
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3894ACYG120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1705 Sitara Processor - AM1705BPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details