Intel Corporation Embedded - Embedded - Microprocessors - CL8068403373522 CL8068403373522

Description
Win Source Part Number: 953729-CL80684033735 22 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953729-CL80684033735 22 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CL8068403373522 - 953729-CL8068403373522 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CL8068403373522
953729-CL8068403373522
Embedded - Embedded - Microprocessors - CL8068403373522 953729-CL8068403373522
Win Source Part Number: 953729-CL80684033735 22 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953729-CL8068403373522
Series: *
Categories: Embedded - Microprocessors

Buy Now
4.00 GHz Embedded Microprocessor MPU - 694-CL8068403373522 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.00 GHz Embedded Microprocessor MPU
694-CL8068403373522
4.00 GHz Embedded Microprocessor MPU 694-CL8068403373522
Core i5-8300H (8M Cache, up to 4.00 GHz) Product overview: CL8068403373522 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068403373522 can be used for catalog matching and distributor lookup.

Core i5-8300H (8M Cache, up to 4.00 GHz) Product overview: CL8068403373522 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CL8068403373522 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953729-CL8068403373522 694-CL8068403373522
Product Name Embedded - Embedded - Microprocessors - CL8068403373522 4.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details