Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230905-CL8064701477
Memory Size: 16 GB
Categories: Custom Parts
Case / Package: FCBGA
Max Frequency: 1.9 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): CL8064701477400 SR1ED; CL8064701477400/SR1E
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Data Bus Width: 64 b
RoHS: Compliant
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230905-CL8064701477400S R1ED |
| Product Name | Custom Parts - Custom Parts (B - D) - CL8064701477400S R1ED |