Intel Corporation 4.0GHz LGA Embedded Microprocessor MPU BX80677I37300

Description
Core i3-7300 (4.0GHz LGA 1151) Product overview: BX80677I37300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I37300 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i3-7300 (4.0GHz LGA 1151) Product overview: BX80677I37300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I37300 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.0GHz LGA Embedded Microprocessor MPU - 694-BX80677I37300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.0GHz LGA Embedded Microprocessor MPU
694-BX80677I37300
4.0GHz LGA Embedded Microprocessor MPU 694-BX80677I37300
Core i3-7300 (4.0GHz LGA 1151) Product overview: BX80677I37300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I37300 can be used for catalog matching and distributor lookup.

Core i3-7300 (4.0GHz LGA 1151) Product overview: BX80677I37300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.0GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80677I37300 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80677I37300 - 954035-BX80677I37300 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80677I37300
954035-BX80677I37300
Embedded - Embedded - Microprocessors - BX80677I37300 954035-BX80677I37300
Win Source Part Number: 954035-BX80677I37300 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954035-BX80677I37300
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80677I37300 954035-BX80677I37300
Product Name 4.0GHz LGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80677I37300
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details