Intel Corporation 3.50 GHz Embedded Microprocessor MPU BX80671I76950X

Description
Core i7-6950X (25M Cache, up to 3.50 GHz) Product overview: BX80671I76950X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80671I76950X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-6950X (25M Cache, up to 3.50 GHz) Product overview: BX80671I76950X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80671I76950X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.50 GHz Embedded Microprocessor MPU - 694-BX80671I76950X - ERSAELECTRONICS PTE. LTD.
Singapore
3.50 GHz Embedded Microprocessor MPU
694-BX80671I76950X
3.50 GHz Embedded Microprocessor MPU 694-BX80671I76950X
Core i7-6950X (25M Cache, up to 3.50 GHz) Product overview: BX80671I76950X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80671I76950X can be used for catalog matching and distributor lookup.

Core i7-6950X (25M Cache, up to 3.50 GHz) Product overview: BX80671I76950X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80671I76950X can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80671I76950X - 953590-BX80671I76950X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80671I76950X
953590-BX80671I76950X
Embedded - Embedded - Microprocessors - BX80671I76950X 953590-BX80671I76950X
Win Source Part Number: 953590-BX80671I76950 X Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953590-BX80671I76950X
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80671I76950X 953590-BX80671I76950X
Product Name 3.50 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80671I76950X
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-D1G-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tape & Reel (TR)
Pin Count 289
View Details
7 suppliers