Intel Corporation Embedded - Embedded - Microprocessors - BX80647I74800MQ BX80647I74800MQ

Description
Win Source Part Number: 953390-BX80647I74800 MQ Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953390-BX80647I74800 MQ Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80647I74800MQ - 953390-BX80647I74800MQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80647I74800MQ
953390-BX80647I74800MQ
Embedded - Embedded - Microprocessors - BX80647I74800MQ 953390-BX80647I74800MQ
Win Source Part Number: 953390-BX80647I74800 MQ Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953390-BX80647I74800MQ
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.70 GHz Embedded Microprocessor MPU - 694-BX80647I74800MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.70 GHz Embedded Microprocessor MPU
694-BX80647I74800MQ
3.70 GHz Embedded Microprocessor MPU 694-BX80647I74800MQ
Core i7-4800MQ (6M Cache, up to 3.70 GHz) FCPGA946 Product overview: BX80647I74800MQ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80647I74800MQ can be used for catalog matching and distributor lookup.

Core i7-4800MQ (6M Cache, up to 3.70 GHz) FCPGA946 Product overview: BX80647I74800MQ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80647I74800MQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953390-BX80647I74800MQ 694-BX80647I74800MQ
Product Name Embedded - Embedded - Microprocessors - BX80647I74800MQ 3.70 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - CDP6805E3D - Lingto Electronic Limited
Specs
Microprocessor Family CDP6805
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details