Intel Corporation Embedded - Embedded - Microprocessors - BX80637I73770 BX80637I73770

Description
Win Source Part Number: 953621-BX80637I73770 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953621-BX80637I73770 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80637I73770 - 953621-BX80637I73770 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80637I73770
953621-BX80637I73770
Embedded - Embedded - Microprocessors - BX80637I73770 953621-BX80637I73770
Win Source Part Number: 953621-BX80637I73770 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953621-BX80637I73770
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.4 GHz 8 MB Embedded Microprocessor MPU - 694-BX80637I73770 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4 GHz 8 MB Embedded Microprocessor MPU
694-BX80637I73770
3.4 GHz 8 MB Embedded Microprocessor MPU 694-BX80637I73770
Intel Core i7-3770 processor 3.4 GHz Box 8 MB Smart Cache Product overview: BX80637I73770 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4 GHz, 8 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4 GHz, 8 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80637I73770 can be used for catalog matching and distributor lookup.

Intel Core i7-3770 processor 3.4 GHz Box 8 MB Smart Cache Product overview: BX80637I73770 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4 GHz, 8 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4 GHz, 8 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80637I73770 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953621-BX80637I73770 694-BX80637I73770
Product Name Embedded - Embedded - Microprocessors - BX80637I73770 3.4 GHz 8 MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AT91SAM9260B-QU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details