Intel Corporation 3.1 GHz 3 MB Embedded Microprocessor MPU BX80623I32100

Description
Core i3-2100 3.1 GHz LGA1155 5 GT/s 3 MB, BX80623I32100, Intel Product overview: BX80623I32100 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1 GHz, 3 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1 GHz, 3 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80623I32100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i3-2100 3.1 GHz LGA1155 5 GT/s 3 MB, BX80623I32100, Intel Product overview: BX80623I32100 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1 GHz, 3 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1 GHz, 3 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80623I32100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.1 GHz 3 MB Embedded Microprocessor MPU - 694-BX80623I32100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.1 GHz 3 MB Embedded Microprocessor MPU
694-BX80623I32100
3.1 GHz 3 MB Embedded Microprocessor MPU 694-BX80623I32100
Core i3-2100 3.1 GHz LGA1155 5 GT/s 3 MB, BX80623I32100, Intel Product overview: BX80623I32100 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1 GHz, 3 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1 GHz, 3 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80623I32100 can be used for catalog matching and distributor lookup.

Core i3-2100 3.1 GHz LGA1155 5 GT/s 3 MB, BX80623I32100, Intel Product overview: BX80623I32100 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1 GHz, 3 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1 GHz, 3 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80623I32100 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80623I32100 - 954196-BX80623I32100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80623I32100
954196-BX80623I32100
Embedded - Embedded - Microprocessors - BX80623I32100 954196-BX80623I32100
Win Source Part Number: 954196-BX80623I32100 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954196-BX80623I32100
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80623I32100 954196-BX80623I32100
Product Name 3.1 GHz 3 MB Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80623I32100
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details