Intel Corporation Quad 2.83 GHz Embedded Microprocessor MPU BX80580Q9505

Description
Core2 Quad Q9505 (2.83 GHz LGA775) Product overview: BX80580Q9505 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q9505 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Quad Q9505 (2.83 GHz LGA775) Product overview: BX80580Q9505 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q9505 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.83 GHz Embedded Microprocessor MPU - 694-BX80580Q9505 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.83 GHz Embedded Microprocessor MPU
694-BX80580Q9505
Quad 2.83 GHz Embedded Microprocessor MPU 694-BX80580Q9505
Core2 Quad Q9505 (2.83 GHz LGA775) Product overview: BX80580Q9505 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q9505 can be used for catalog matching and distributor lookup.

Core2 Quad Q9505 (2.83 GHz LGA775) Product overview: BX80580Q9505 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q9505 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80580Q9505 - 954814-BX80580Q9505 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80580Q9505
954814-BX80580Q9505
Embedded - Embedded - Microprocessors - BX80580Q9505 954814-BX80580Q9505
Win Source Part Number: 954814-BX80580Q9505 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954814-BX80580Q9505
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80580Q9505 954814-BX80580Q9505
Product Name Quad 2.83 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80580Q9505
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
8 suppliers
Embedded - Microprocessors - EN80C188XL-20 - Lingto Electronic Limited
Specs
Architecture CISC
Microprocessor Family 80C186
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details