Intel Corporation Quad 2.66 GHz Embedded Microprocessor MPU BX80580Q8400S

Description
Core2 Quad Q8400S (2.66 GHz LGA775) Product overview: BX80580Q8400S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8400S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Quad Q8400S (2.66 GHz LGA775) Product overview: BX80580Q8400S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8400S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.66 GHz Embedded Microprocessor MPU - 694-BX80580Q8400S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.66 GHz Embedded Microprocessor MPU
694-BX80580Q8400S
Quad 2.66 GHz Embedded Microprocessor MPU 694-BX80580Q8400S
Core2 Quad Q8400S (2.66 GHz LGA775) Product overview: BX80580Q8400S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8400S can be used for catalog matching and distributor lookup.

Core2 Quad Q8400S (2.66 GHz LGA775) Product overview: BX80580Q8400S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8400S can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80580Q8400S - 954831-BX80580Q8400S - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80580Q8400S
954831-BX80580Q8400S
Embedded - Embedded - Microprocessors - BX80580Q8400S 954831-BX80580Q8400S
Win Source Part Number: 954831-BX80580Q8400S Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954831-BX80580Q8400S
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80580Q8400S 954831-BX80580Q8400S
Product Name Quad 2.66 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80580Q8400S
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - 5962-9453202MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details