Intel Corporation Embedded - Embedded - Microprocessors - BX80580Q8400 BX80580Q8400

Description
Win Source Part Number: 954832-BX80580Q8400 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954832-BX80580Q8400 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80580Q8400 - 954832-BX80580Q8400 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80580Q8400
954832-BX80580Q8400
Embedded - Embedded - Microprocessors - BX80580Q8400 954832-BX80580Q8400
Win Source Part Number: 954832-BX80580Q8400 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954832-BX80580Q8400
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.66 GHz Embedded Microprocessor MPU - 694-BX80580Q8400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.66 GHz Embedded Microprocessor MPU
694-BX80580Q8400
Quad 2.66 GHz Embedded Microprocessor MPU 694-BX80580Q8400
Core2 Quad Q8400 (2.66 GHz LGA775) Product overview: BX80580Q8400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8400 can be used for catalog matching and distributor lookup.

Core2 Quad Q8400 (2.66 GHz LGA775) Product overview: BX80580Q8400 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.66 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.66 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8400 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954832-BX80580Q8400 694-BX80580Q8400
Product Name Embedded - Embedded - Microprocessors - BX80580Q8400 Quad 2.66 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details