Intel Corporation Quad 2.83GHz Embedded Microprocessor MPU BX80569Q9550S

Description
Core2 Quad Q9550S (2.83GHz LGA775) Product overview: BX80569Q9550S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80569Q9550S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Quad Q9550S (2.83GHz LGA775) Product overview: BX80569Q9550S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80569Q9550S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.83GHz Embedded Microprocessor MPU - 694-BX80569Q9550S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.83GHz Embedded Microprocessor MPU
694-BX80569Q9550S
Quad 2.83GHz Embedded Microprocessor MPU 694-BX80569Q9550S
Core2 Quad Q9550S (2.83GHz LGA775) Product overview: BX80569Q9550S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80569Q9550S can be used for catalog matching and distributor lookup.

Core2 Quad Q9550S (2.83GHz LGA775) Product overview: BX80569Q9550S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80569Q9550S can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80569Q9550S - 954800-BX80569Q9550S - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80569Q9550S
954800-BX80569Q9550S
Embedded - Embedded - Microprocessors - BX80569Q9550S 954800-BX80569Q9550S
Win Source Part Number: 954800-BX80569Q9550S Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954800-BX80569Q9550S
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80569Q9550S 954800-BX80569Q9550S
Product Name Quad 2.83GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80569Q9550S
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 25PPC750CXEFP2013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details