Intel Corporation Embedded - Embedded - Microprocessors - BX80569Q9500 BX80569Q9500

Description
Win Source Part Number: 954792-BX80569Q9500 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954792-BX80569Q9500 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80569Q9500 - 954792-BX80569Q9500 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80569Q9500
954792-BX80569Q9500
Embedded - Embedded - Microprocessors - BX80569Q9500 954792-BX80569Q9500
Win Source Part Number: 954792-BX80569Q9500 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954792-BX80569Q9500
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.83GHz Embedded Microprocessor MPU - 694-BX80569Q9500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.83GHz Embedded Microprocessor MPU
694-BX80569Q9500
Quad 2.83GHz Embedded Microprocessor MPU 694-BX80569Q9500
Core2 Quad Q9550 (2.83GHz LGA775) Product overview: BX80569Q9500 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80569Q9500 can be used for catalog matching and distributor lookup.

Core2 Quad Q9550 (2.83GHz LGA775) Product overview: BX80569Q9500 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80569Q9500 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954792-BX80569Q9500 694-BX80569Q9500
Product Name Embedded - Embedded - Microprocessors - BX80569Q9500 Quad 2.83GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 300MHz Embedded Microprocessor MPU - 694-PC8245MTPU300D - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Package Type Other; TBGA
View Details
2 suppliers