Intel Corporation Embedded - Embedded - Microprocessors - BX80557E6300 BX80557E6300

Description
Win Source Part Number: 954839-BX80557E6300 Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet
Description
Win Source Part Number: 954839-BX80557E6300 Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80557E6300 - 954839-BX80557E6300 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80557E6300
954839-BX80557E6300
Embedded - Embedded - Microprocessors - BX80557E6300 954839-BX80557E6300
Win Source Part Number: 954839-BX80557E6300 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954839-BX80557E6300
Series: *
Categories: Embedded - Microprocessors

Buy Now
1860MHz Embedded Microprocessor MPU - 694-BX80557E6300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1860MHz Embedded Microprocessor MPU
694-BX80557E6300
1860MHz Embedded Microprocessor MPU 694-BX80557E6300
RISC Microprocessor, 64-Bit, 1860MHz, CMOS, PBGA775 Product overview: BX80557E6300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1860MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1860MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E6300 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 1860MHz, CMOS, PBGA775 Product overview: BX80557E6300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1860MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1860MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E6300 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - BX80557E6300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BX80557E6300
Microprocessors BX80557E6300
Intel® Core™2 Duo Processor E6300 Microprocessor IC E6300 2 Core, 64-Bit 1.86GHz 775-LGA (37.5x37.5)

Intel® Core™2 Duo Processor E6300 Microprocessor IC E6300 2 Core, 64-Bit 1.86GHz 775-LGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954839-BX80557E6300 694-BX80557E6300 BX80557E6300
Product Name Embedded - Embedded - Microprocessors - BX80557E6300 1860MHz Embedded Microprocessor MPU Microprocessors
Architecture RISC
Data Bus 64-Bit 64-Bit; 2 Core, 64-Bit
Supply Voltage 1.2
Microprocessor Family Intel® Core™2 Duo Processor E6300
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details