Intel Corporation 1800MHz Embedded Microprocessor MPU BX80557E4300

Description
RISC Microprocessor, 64-Bit, 1800MHz, CMOS, PBGA775 Product overview: BX80557E4300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E4300 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 64-Bit, 1800MHz, CMOS, PBGA775 Product overview: BX80557E4300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E4300 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800MHz Embedded Microprocessor MPU - 694-BX80557E4300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800MHz Embedded Microprocessor MPU
694-BX80557E4300
1800MHz Embedded Microprocessor MPU 694-BX80557E4300
RISC Microprocessor, 64-Bit, 1800MHz, CMOS, PBGA775 Product overview: BX80557E4300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E4300 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 1800MHz, CMOS, PBGA775 Product overview: BX80557E4300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80557E4300 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80557E4300 - 954796-BX80557E4300 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80557E4300
954796-BX80557E4300
Embedded - Embedded - Microprocessors - BX80557E4300 954796-BX80557E4300
Win Source Part Number: 954796-BX80557E4300 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954796-BX80557E4300
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80557E4300 954796-BX80557E4300
Product Name 1800MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80557E4300
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM1808BZCED4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details