Intel Corporation Embedded - Embedded - Microprocessors - BX805565160A BX805565160A

Description
Win Source Part Number: 954608-BX805565160A Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954608-BX805565160A Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX805565160A - 954608-BX805565160A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX805565160A
954608-BX805565160A
Embedded - Embedded - Microprocessors - BX805565160A 954608-BX805565160A
Win Source Part Number: 954608-BX805565160A Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954608-BX805565160A
Series: *
Categories: Embedded - Microprocessors

Buy Now
3000MHz LGA Embedded Microprocessor MPU - 694-BX805565160A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000MHz LGA Embedded Microprocessor MPU
694-BX805565160A
3000MHz LGA Embedded Microprocessor MPU 694-BX805565160A
Microprocessor, 64-Bit, 3000MHz, CMOS, LGA-771 Product overview: BX805565160A from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3000MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565160A can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 3000MHz, CMOS, LGA-771 Product overview: BX805565160A from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3000MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565160A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954608-BX805565160A 694-BX805565160A
Product Name Embedded - Embedded - Microprocessors - BX805565160A 3000MHz LGA Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details