Intel Corporation 3.2GHz 64bit Embedded Microprocessor MPU BX80552352

Description
Celeron D 352 3.2GHz (64bit LGA775) Product overview: BX80552352 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80552352 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Celeron D 352 3.2GHz (64bit LGA775) Product overview: BX80552352 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80552352 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.2GHz 64bit Embedded Microprocessor MPU - 694-BX80552352 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.2GHz 64bit Embedded Microprocessor MPU
694-BX80552352
3.2GHz 64bit Embedded Microprocessor MPU 694-BX80552352
Celeron D 352 3.2GHz (64bit LGA775) Product overview: BX80552352 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80552352 can be used for catalog matching and distributor lookup.

Celeron D 352 3.2GHz (64bit LGA775) Product overview: BX80552352 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80552352 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80552352 - 955396-BX80552352 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80552352
955396-BX80552352
Embedded - Embedded - Microprocessors - BX80552352 955396-BX80552352
Win Source Part Number: 955396-BX80552352 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955396-BX80552352
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80552352 955396-BX80552352
Product Name 3.2GHz 64bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80552352
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details