Intel Corporation Embedded - Embedded - Microprocessors - BX80546PG3000E BX80546PG3000E

Description
Win Source Part Number: 955575-BX80546PG3000 E Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955575-BX80546PG3000 E Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80546PG3000E - 955575-BX80546PG3000E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80546PG3000E
955575-BX80546PG3000E
Embedded - Embedded - Microprocessors - BX80546PG3000E 955575-BX80546PG3000E
Win Source Part Number: 955575-BX80546PG3000 E Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955575-BX80546PG3000E
Series: *
Categories: Embedded - Microprocessors

Buy Now
3GHz Embedded Microprocessor MPU - 694-BX80546PG3000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3GHz Embedded Microprocessor MPU
694-BX80546PG3000E
3GHz Embedded Microprocessor MPU 694-BX80546PG3000E
MPU Pentium 4 NetBurst 90nm 3GHz Product overview: BX80546PG3000E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80546PG3000E can be used for catalog matching and distributor lookup.

MPU Pentium 4 NetBurst 90nm 3GHz Product overview: BX80546PG3000E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80546PG3000E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955575-BX80546PG3000E 694-BX80546PG3000E
Product Name Embedded - Embedded - Microprocessors - BX80546PG3000E 3GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details