Intel Corporation Embedded - Embedded - Microprocessors - BX80532RC2400B BX80532RC2400B

Description
Win Source Part Number: 955393-BX80532RC2400 B Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955393-BX80532RC2400 B Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80532RC2400B - 955393-BX80532RC2400B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80532RC2400B
955393-BX80532RC2400B
Embedded - Embedded - Microprocessors - BX80532RC2400B 955393-BX80532RC2400B
Win Source Part Number: 955393-BX80532RC2400 B Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955393-BX80532RC2400B
Series: *
Categories: Embedded - Microprocessors

Buy Now
32-bit 2400MHz Embedded Microprocessor MPU - 694-BX80532RC2400B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 2400MHz Embedded Microprocessor MPU
694-BX80532RC2400B
32-bit 2400MHz Embedded Microprocessor MPU 694-BX80532RC2400B
Microprocessor, 32-Bit, 2400MHz, CMOS, CPGA478 Product overview: BX80532RC2400B from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2400MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2400MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532RC2400B can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 2400MHz, CMOS, CPGA478 Product overview: BX80532RC2400B from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2400MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2400MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532RC2400B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955393-BX80532RC2400B 694-BX80532RC2400B
Product Name Embedded - Embedded - Microprocessors - BX80532RC2400B 32-bit 2400MHz Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details