Intel Corporation Embedded - Embedded - Microprocessors - BX80532PG2800D BX80532PG2800D

Description
Win Source Part Number: 955595-BX80532PG2800 D Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955595-BX80532PG2800 D Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80532PG2800D - 955595-BX80532PG2800D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80532PG2800D
955595-BX80532PG2800D
Embedded - Embedded - Microprocessors - BX80532PG2800D 955595-BX80532PG2800D
Win Source Part Number: 955595-BX80532PG2800 D Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955595-BX80532PG2800D
Series: *
Categories: Embedded - Microprocessors

Buy Now
32-bit 2800MHz Embedded Microprocessor MPU - 694-BX80532PG2800D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 2800MHz Embedded Microprocessor MPU
694-BX80532PG2800D
32-bit 2800MHz Embedded Microprocessor MPU 694-BX80532PG2800D
Microprocessor, 32-Bit, 2800MHz, CMOS, CPGA478, FLIP CHIP, MICRO, PGA-478 Product overview: BX80532PG2800D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PG2800D can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 2800MHz, CMOS, CPGA478, FLIP CHIP, MICRO, PGA-478 Product overview: BX80532PG2800D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PG2800D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955595-BX80532PG2800D 694-BX80532PG2800D
Product Name Embedded - Embedded - Microprocessors - BX80532PG2800D 32-bit 2800MHz Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - 21281CB - Lingto Electronic Limited
Specs
Microprocessor Family SA-110
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details