Intel Corporation 3060MHz Embedded Microprocessor MPU BX80532KE3066D

Description
Microprocessor, 64-Bit, 3060MHz, CMOS, PBGA604, PLASTIC, FC--MPGA-604 Product overview: BX80532KE3066D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3066D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 64-Bit, 3060MHz, CMOS, PBGA604, PLASTIC, FC--MPGA-604 Product overview: BX80532KE3066D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3066D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3060MHz Embedded Microprocessor MPU - 694-BX80532KE3066D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3060MHz Embedded Microprocessor MPU
694-BX80532KE3066D
3060MHz Embedded Microprocessor MPU 694-BX80532KE3066D
Microprocessor, 64-Bit, 3060MHz, CMOS, PBGA604, PLASTIC, FC--MPGA-604 Product overview: BX80532KE3066D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3066D can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 3060MHz, CMOS, PBGA604, PLASTIC, FC--MPGA-604 Product overview: BX80532KE3066D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532KE3066D can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80532KE3066D - 955488-BX80532KE3066D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80532KE3066D
955488-BX80532KE3066D
Embedded - Embedded - Microprocessors - BX80532KE3066D 955488-BX80532KE3066D
Win Source Part Number: 955488-BX80532KE3066 D Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955488-BX80532KE3066D
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80532KE3066D 955488-BX80532KE3066D
Product Name 3060MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80532KE3066D
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details