Intel Corporation 1.80 GHz 800 MHz Embedded Microprocessor MPU BX50887430

Description
Celeron 430 (512K Cache, 1.80 GHz, 800 MHz FSB) Product overview: BX50887430 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.80 GHz, 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.80 GHz, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX50887430 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Celeron 430 (512K Cache, 1.80 GHz, 800 MHz FSB) Product overview: BX50887430 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.80 GHz, 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.80 GHz, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX50887430 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.80 GHz 800 MHz Embedded Microprocessor MPU - 694-BX50887430 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.80 GHz 800 MHz Embedded Microprocessor MPU
694-BX50887430
1.80 GHz 800 MHz Embedded Microprocessor MPU 694-BX50887430
Celeron 430 (512K Cache, 1.80 GHz, 800 MHz FSB) Product overview: BX50887430 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.80 GHz, 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.80 GHz, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX50887430 can be used for catalog matching and distributor lookup.

Celeron 430 (512K Cache, 1.80 GHz, 800 MHz FSB) Product overview: BX50887430 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.80 GHz, 800 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.80 GHz, 800 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX50887430 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX50887430 - 955406-BX50887430 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX50887430
955406-BX50887430
Embedded - Embedded - Microprocessors - BX50887430 955406-BX50887430
Win Source Part Number: 955406-BX50887430 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955406-BX50887430
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX50887430 955406-BX50887430
Product Name 1.80 GHz 800 MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX50887430
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 25PPC750FX-FBQ113T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details