Intel Corporation 64bit 2.66GHz 1.5V LGA Embedded Microprocessor MPU BV80605001911AQS LBLD

Description
MPU Xeon® Processor X3450 64bit 45nm 2.66GHz 1.5V 1156-Pin LGA Product overview: BV80605001911AQS LBLD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.66GHz, 1.5V, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.66GHz, 1.5V, LGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BV80605001911AQS LBLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU Xeon® Processor X3450 64bit 45nm 2.66GHz 1.5V 1156-Pin LGA Product overview: BV80605001911AQS LBLD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.66GHz, 1.5V, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.66GHz, 1.5V, LGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BV80605001911AQS LBLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64bit 2.66GHz 1.5V LGA Embedded Microprocessor MPU - 694-BV80605001911AQS LBLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 2.66GHz 1.5V LGA Embedded Microprocessor MPU
694-BV80605001911AQS LBLD
64bit 2.66GHz 1.5V LGA Embedded Microprocessor MPU 694-BV80605001911AQS LBLD
MPU Xeon® Processor X3450 64bit 45nm 2.66GHz 1.5V 1156-Pin LGA Product overview: BV80605001911AQS LBLD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.66GHz, 1.5V, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.66GHz, 1.5V, LGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BV80605001911AQS LBLD can be used for catalog matching and distributor lookup.

MPU Xeon® Processor X3450 64bit 45nm 2.66GHz 1.5V 1156-Pin LGA Product overview: BV80605001911AQS LBLD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.66GHz, 1.5V, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.66GHz, 1.5V, LGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BV80605001911AQS LBLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - BV80605001911AQS LBLD - 987147-BV80605001911AQS LBLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BV80605001911AQS LBLD
987147-BV80605001911AQS LBLD
Embedded - Embedded - Microprocessors - BV80605001911AQS LBLD 987147-BV80605001911AQS LBLD
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987147-BV80605001911 AQS LBLD Contact Plating: Gold Mounting: SMD (SMT) Frequency: 2.66 GHz Operating Supply Voltage: 1.8 V Memory Type: DDR3 Memory Size: 32 GB Number of Pins: 1156 Categories: Embedded - Microprocessors Case / Package: LGA Max Frequency: 2.66 GHz Number of Cores: 4 Alternative Parts (Cross-Reference): CM80616003060AES LBTD; CM8062307262304S R00G; CM8062307262003S R00PBV80605001911AQ SLBLD; BV80605001911AQ.SLBL D; BV80605001911AQ/SLBL D; BV80605001911AQSLBLD ; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 72.7 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000, 8542310000 Max Supply Voltage: 1.89 V Min Supply Voltage: 1.71 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987147-BV80605001911AQS LBLD
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 2.66 GHz
Operating Supply Voltage: 1.8 V
Memory Type: DDR3
Memory Size: 32 GB
Number of Pins: 1156
Categories: Embedded - Microprocessors
Case / Package: LGA
Max Frequency: 2.66 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): CM80616003060AES LBTD; CM8062307262304S R00G; CM8062307262003S R00PBV80605001911AQ SLBLD; BV80605001911AQ.SLBLD; BV80605001911AQ/SLBLD; BV80605001911AQSLBLD;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 72.7 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000, 8542310000
Max Supply Voltage: 1.89 V
Min Supply Voltage: 1.71 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BV80605001911AQS LBLD 987147-BV80605001911AQS LBLD
Product Name 64bit 2.66GHz 1.5V LGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BV80605001911AQS LBLD
Microprocessor Family Xeon® Processor X3450
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - EN80C186XL-12 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details