Intel Corporation Systemboard BOXDX79SR

Description
Category: Systemboard Win Source Part Number: 1476903-BOXDX79SR Manufacturer: Intel
Request a Quote
Description
Category: Systemboard Win Source Part Number: 1476903-BOXDX79SR Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Systemboard - 1476903-BOXDX79SR - Win Source Electronics
Laguna Hills, CA, United States
Category: Systemboard Win Source Part Number: 1476903-BOXDX79SR Manufacturer: Intel

Category: Systemboard
Win Source Part Number: 1476903-BOXDX79SR
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Number 1476903-BOXDX79SR
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 - AIMB-587QG2-00A1U - Advantech
Specs
Chipset INTEL; Intel Q470E
Form Factor MicroATX
Power Connectors ATX
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details