Intel Corporation Embedded - Embedded - Microprocessors - Box_800_MHz_512K_Cache Box_800_MHz_512K_Cache

Description
Win Source Part Number: 955601-Box_800_MHz_5 12K_Cache Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955601-Box_800_MHz_5 12K_Cache Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Box_800_MHz_512K_Cache - 955601-Box_800_MHz_512K_Cache - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Box_800_MHz_512K_Cache
955601-Box_800_MHz_512K_Cache
Embedded - Embedded - Microprocessors - Box_800_MHz_512K_Cache 955601-Box_800_MHz_512K_Cache
Win Source Part Number: 955601-Box_800_MHz_5 12K_Cache Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955601-Box_800_MHz_512K_Cache
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.4GHz Embedded Microprocessor MPU - 694-Box_800_MHz_512K_Cache - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4GHz Embedded Microprocessor MPU
694-Box_800_MHz_512K_Cache
3.4GHz Embedded Microprocessor MPU 694-Box_800_MHz_512K_Cache
P4 3.4GHz FC PGA (S478) Product overview: Box_800_MHz_512K_Cac he from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_800_MHz_512K _Cache can be used for catalog matching and distributor lookup.

P4 3.4GHz FC PGA (S478) Product overview: Box_800_MHz_512K_Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_800_MHz_512K_Cache can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955601-Box_800_MHz_512K_Cache 694-Box_800_MHz_512K_Cache
Product Name Embedded - Embedded - Microprocessors - Box_800_MHz_512K_Cache 3.4GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
16-bit 20MHz Embedded Microprocessor MPU - 694-EN80C186EA-20 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 16-Bit
Package Type Other; Bulk
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) - 3120A - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details