Intel Corporation Embedded Microprocessor MPU Box_400_MHz_512K_Cache

Description
P4 2.8G0 FC PGA (S478) Product overview: Box_400_MHz_512K_Cac he from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_400_MHz_512K _Cache can be used for catalog matching and distributor lookup.
Request a Quote
Description
P4 2.8G0 FC PGA (S478) Product overview: Box_400_MHz_512K_Cac he from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_400_MHz_512K _Cache can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-Box_400_MHz_512K_Cache - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-Box_400_MHz_512K_Cache
Embedded Microprocessor MPU 694-Box_400_MHz_512K_Cache
P4 2.8G0 FC PGA (S478) Product overview: Box_400_MHz_512K_Cac he from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_400_MHz_512K _Cache can be used for catalog matching and distributor lookup.

P4 2.8G0 FC PGA (S478) Product overview: Box_400_MHz_512K_Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_400_MHz_512K_Cache can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - Box_400_MHz_512K_Cache - 955597-Box_400_MHz_512K_Cache - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Box_400_MHz_512K_Cache
955597-Box_400_MHz_512K_Cache
Embedded - Embedded - Microprocessors - Box_400_MHz_512K_Cache 955597-Box_400_MHz_512K_Cache
Win Source Part Number: 955597-Box_400_MHz_5 12K_Cache Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955597-Box_400_MHz_512K_Cache
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-Box_400_MHz_512K_Cache 955597-Box_400_MHz_512K_Cache
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - Box_400_MHz_512K_Cache
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - AM1707DZKBA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details